IDEX Health & Science Inlet Solvent Filter 10µm, for 5/16" OD A-226A

Description
Our Inlet Solvent Filter offers optimal protection by filtering solvents which prevents pump cavitation and other system component damage. It is stainless steel, disposable and easy to change without tools. It has a porosity of 10µm and is for 5/16" OD tubing.
Description
Our Inlet Solvent Filter offers optimal protection by filtering solvents which prevents pump cavitation and other system component damage. It is stainless steel, disposable and easy to change without tools. It has a porosity of 10µm and is for 5/16" OD tubing.

Suppliers

Company
Product
Description
Supplier Links
Inlet Solvent Filter 10µm, for 5/16
Oak Harbor, WA, USA
Inlet Solvent Filter 10µm, for 5/16" OD
A-226A
Inlet Solvent Filter 10µm, for 5/16" OD A-226A
Our Inlet Solvent Filter offers optimal protection by filtering solvents which prevents pump cavitation and other system component damage. It is stainless steel, disposable and easy to change without tools. It has a porosity of 10µm and is for 5/16" OD tubing.

Our Inlet Solvent Filter offers optimal protection by filtering solvents which prevents pump cavitation and other system component damage. It is stainless steel, disposable and easy to change without tools. It has a porosity of 10µm and is for 5/16" OD tubing.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-226A
Product Name Inlet Solvent Filter 10µm, for 5/16" OD
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 9
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
MCE Syringe Filter, 0.45μm, 30mm, Sterile - 229753 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Mixed cellulose ester (MCE)
View Details
Semi-Prep Filter Assembly 10µm - A-360 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Pore Size 10 µm (0.3937 mils)
Pressure 2500 psi (1759 m H2O)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Membrane
Configuration Filter and Housing
Sample Type Liquid
View Details