diaago PTFE Syringe Filter, 0.22μm, 30mm, Bulk Packed, Non-sterile 229778

Description
Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification Convenient bulk packaging PES (Polyethersulfone)-M ost Popular Low affinity for proteins and extractables Faster flow rate than PVDF Pre-filtration and filtration of buffers and culture media Come in a re-sealable bag
Description
Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification Convenient bulk packaging PES (Polyethersulfone)-M ost Popular Low affinity for proteins and extractables Faster flow rate than PVDF Pre-filtration and filtration of buffers and culture media Come in a re-sealable bag

Suppliers

Company
Product
Description
Supplier Links
PTFE Syringe Filter, 0.22μm, 30mm, Bulk Packed, Non-sterile - 229778 - diaago
Danville, CA, United States
PTFE Syringe Filter, 0.22μm, 30mm, Bulk Packed, Non-sterile
229778
PTFE Syringe Filter, 0.22μm, 30mm, Bulk Packed, Non-sterile 229778
Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification Convenient bulk packaging PES (Polyethersulfone)-M ost Popular Low affinity for proteins and extractables Faster flow rate than PVDF Pre-filtration and filtration of buffers and culture media Come in a re-sealable bag

Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives.

Features

  • Female luer-lock inlet and male luer slip outlet
  • Color coded by membrane type for easy identification
  • Convenient bulk packaging
  • PES (Polyethersulfone)-Most Popular
  • Low affinity for proteins and extractables
  • Faster flow rate than PVDF
  • Pre-filtration and filtration of buffers and culture media
  • Come in a re-sealable bag
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Filters
Product Number 229778
Product Name PTFE Syringe Filter, 0.22μm, 30mm, Bulk Packed, Non-sterile
Filter Type Syringe
Configuration Filter and Housing
Housing Material Polypropylene
Features Sterile
Unlock Full Specs
to access all available technical data

Similar Products

Semi-Prep Filter Assembly - A-330 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Pore Size 10 µm (0.3937 mils)
Pressure 7500 psi (5278 m H2O)
View Details
Hydrophilic Filter, Female Luer Lock Inlet, Male Luer Lock Outlet - 28307 - Qosina Corp.
Specs
Filter Type Hydrophilic Filter, Female Luer Lock Inlet, Male Luer Lock Outlet
Housing Material Acrylic; Other; Acrylic, CA
Disc Diameter, Sheet Width 25 mm (0.9843 inch)
View Details
Andrews Glass Company, Inc.
View Details
Filtertek Inline Filter - ITW41398 - ITW Medical
Specs
Filter Type Inline Filter
Configuration Filter
Filter Medium Material EMFAB
View Details