The 167567027 is a hand-lever operated butterfly valve in the PROGEF Standard Wafer-style intermediate installation series, designed for pipeline control with flange connections compliant to metric, ANSI, BS, and JIS standards. It has a nominal diameter of 160 mm (6 inch), a maximum system pressure of 10 bar, and an EPDM elastomer seal with a weight of 3.246 kg. The valve conforms to EN558 line 16 for overall length, ISO 7005 PN 10, and ANSI/ASME B16.5 Class 150 flange dimensions. The overall dimensions are 390.0 mm in length, 115.2 mm in height, and 363.0 mm in width. The valve body is made of PP-H material, and the operational maximum pressure for hand-lever versions at DN 250-300 is limited to 6 bar, though this valve is at DN 160 and is rated for 10 bar. The Kv-value at Δp=1 bar is 11400 l/min.
With hand lever Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167567027 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 6.30 inch (160.00 mm) |