Wafer-style intermediate installation butterfly valve type 567 PVC-U with gear box, for DN 160 size, rated for PN 10 pressure, with FKM seal, weighing 5.181 kg. Overall length is 427.2 mm, height is 169.1 mm, and width is 288.5 mm. Complies with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220 flange standards. Kv-value is 11400 l/min at Δp=1 bar.
With gear box Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161567067 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-U |
| Valve Size | 6.30 inch (160.00 mm) |