Diaphragm valve type 317 PVC-U with metric flanges, DN100 size, rated for 6 bar, and a kv-value of 2700 l/min at Δp=1 bar; features flat sealing faces, overall length according to EN 558, and connecting dimensions compliant with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, BS 4504 PN 10, ANSI/ASME B 16.5 class 150, ASTM D 4024, BS 1560, and BS EN 1759; weighted at 13.600 kg; standard diaphragm material code is 161 317 040.
With flanges PVC-U metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161317070 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 8.86 inch (225.00 mm) |