Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve 161514432

Description
With threaded sockets Rp
Request a Quote
Description
With threaded sockets Rp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Diaphragm valve type 514 PVC-U with threaded Rp sockets, featuring a double flow rate compared to its predecessor, a single housing nut for simplified assembly, and a handwheel with built-in locking mechanism. The valve has a short overall length and is designed for easy installation and removal. This variant uses EPDM as the O-ring material, with a PN rating of 16 and a kv-value of 1263 l/min at Δp=1 bar. Dimensions include a length L of 222 mm, lift Hx of 19 mm, and threaded connection size DN 40 with Rp 1½. Weight is 1.654 kg.

Datasheet Summary
Powered by GS/AI

Diaphragm valve type 514 PVC-U with threaded Rp sockets, featuring a double flow rate compared to its predecessor, a single housing nut for simplified assembly, and a handwheel with built-in locking mechanism. The valve has a short overall length and is designed for easy installation and removal. This variant uses EPDM as the O-ring material, with a PN rating of 16 and a kv-value of 1263 l/min at Δp=1 bar. Dimensions include a length L of 222 mm, lift Hx of 19 mm, and threaded connection size DN 40 with Rp 1½. Weight is 1.654 kg.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514432 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve
161514432
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve 161514432
With threaded sockets Rp

With threaded sockets Rp

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161514432
Product Name Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.56 inch (65.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161644035 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.72 inch (120.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369010 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 8.74 inch (222.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514833 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161644836 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.91 inch (150.00 mm)
View Details