The 167567507 is a wafer-style intermediate installation butterfly valve for oil-free applications, constructed from PP-H material with a hand lever and compliant with flange standards including ISO 7005 PN 10, ANSI/ASME B16.5 Class 150, and DIN 2501 PN 10. It has an overall length of 390.0 mm, maximum height of 390.0 mm, and width of 115.2 mm, with a kv-value of 11400 l/min at Δp=1 bar for a DN 160 bore. Weight is 2.966 kg with FKM seals. The valve operates at up to 10 bar pressure, with EPDM and FKM sealing options available across the series.
With hand lever Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167567507 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 6.30 inch (160.00 mm) |