Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 163561024

Description
With threaded sockets Rp
Request a Quote
Description
With threaded sockets Rp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Check valve type 561 PVC-C with threaded Rp 1 socket, designed for vertical installation and vibration-free operation at high flow velocities. It has a flow-optimized return cone, double guidance, and an installation length matching ball valve type 546. The valve seals at a minimum water column of 2 m and is rated for 10 bar pressure. The part has a kv-value of 460 l/min at Δp=1 bar, is equipped with EPDM sealing, and weighs 0.290 kg. Its dimensions are Z=68 mm, L=127 mm, L2=71 mm, and z=85 mm.

Datasheet Summary
Powered by GS/AI

Check valve type 561 PVC-C with threaded Rp 1 socket, designed for vertical installation and vibration-free operation at high flow velocities. It has a flow-optimized return cone, double guidance, and an installation length matching ball valve type 546. The valve seals at a minimum water column of 2 m and is rated for 10 bar pressure. The part has a kv-value of 460 l/min at Δp=1 bar, is equipped with EPDM sealing, and weighs 0.290 kg. Its dimensions are Z=68 mm, L=127 mm, L2=71 mm, and z=85 mm.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 163561024 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
163561024
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 163561024
With threaded sockets Rp

With threaded sockets Rp

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 163561024
Product Name Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303036 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.74 inch (95.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543137 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 4.88 inch (124.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303030 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 1.54 inch (39.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317010 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 8.86 inch (225.00 mm)
View Details