Angle seat check valve type 303 PVC-U with solvent cement spigots, designed for horizontal or vertical installation, with a FKM seal rated for leakproof performance up to 3 m water column. The model 161 303 036 has a nominal diameter of 50 mm, a kv-value of 1130 l/min at Δp=1 bar, an overall length of 224 mm, and weighs 1.345 kg.
With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161303036 |
| Product Name | Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 |
| Valve Type | Check |