Diaphragm valve type 317 PVC-U with metric flanges, size DN100, PN 10, Kv-value 2700 l/min at Δp=1 bar, overall length 350 mm, and weight 13.600 kg, featuring a handwheel lockable option for DN65 and fixed flanges for DN80, DN100, and DN150 in both metric and ANSI B16.5 dimensions. The diaphragm is available in NBR, EPDM, PTFE, or FKM materials, with this variant using EPDM code 161 317 025. Connecting dimensions comply with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, BS 4504 PN 10, ANSI/ASME B 16.5 class 150, ASTM D 4024, BS 1560, and BS EN 1759. Flat sealing faces and overall length conform to EN 558.
With flanges PVC-U metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161317010 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 8.86 inch (225.00 mm) |