3-way ball valve with L-port and solvent cement sockets compliant with JIS, featuring a lockable lever, PTFE ball seat, 360° rotation without a turn limiter, and integrated stainless steel mounting inserts; the valve has a 50 mm nominal diameter, 10 bar pressure rating, and a kv-value of 1230 l/min at Δp=1 bar, with FKM seals and a weight of 2.705 kg.
Horizontal/L-port With solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543137 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 4.88 inch (124.00 mm) |