Angle seat check valve for horizontal or vertical installation with solvent cement spigots, made of PVC-U, and leakproof up to 3 m water column using FKM seals. Overall length is 300 mm per EN 558, with 90 mm bore, 80 mm nominal diameter, and a weight of 3.540 kg. Fits 3-inch pipe size.
With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161303030 |
| Product Name | Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 |
| Valve Type | Check |