3-way L-port ball valve in PVC-C with solvent cement sockets, size DN32, rated for 10 bar, with a kv-value of 480 l/min at Δp=1 bar. The valve features a PTFE ball seat, lockable lever, 360° operation, integrated stainless steel mounting inserts, and a Z-dimension compatible with type 543 (1st generation). Weight is 1.018 kg with EPDM seat. Dimensions: 181 mm length, 84 mm diameter, 95 mm height.
Horizontal/L-port With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163543005 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 3.31 inch (84.00 mm) |