Diaphragm valve type 317 PVC-U with flanges, designed for use with metric and ANSI/ASME B16.5 connections, featuring flat sealing faces and overall length per EN 558. This variant, identified by diaphragm code 161 317 568, corresponds to DN65, PN10, with a kv-value of 992 l/min at Δp=1 bar, and weighs 5.090 kg. It includes a handwheel not lockable in the basic version, with flange dimensions of D=185 mm, D1=145 mm, D2=152 mm, H=201 mm, and lift of 30 mm.
With flanges PVC-U metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161317069 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 7.87 inch (200.00 mm) |