3-way L-port ball valve in PVC-U with solvent cement sockets, DN25, rated for 10 bar, featuring a PTFE ball seat, lockable lever, 360° operation, and integrated stainless steel mounting inserts. The valve has a kv-value of 146 l/min at Δp=1 bar and weighs 0.255 kg with EPDM seals. Dimensions are 58 mm diameter, 74 mm height, and 111 mm length. Compatible with type 543 (1st Generation) Z-dimension and union nut.
Vertical/L-port With solvent cement sockets BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543603 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.28 inch (58.00 mm) |