Diaphragm valve with solvent cement sockets, designed for use in plastic piping systems, available in a 15 mm (1/2 inch) nominal diameter with a PN10 pressure rating and a kv-value of 125 l/min. The valve features a double flow rate compared to its predecessor, a single housing nut replacing four screws, a handwheel with a built-in locking mechanism, and a short overall length. It is silicone-free and compatible with EPDM seals. Physical dimensions include a height of 73 mm, overall length of 128 mm, and a weight of 0.323 kg. The valve is constructed from PVC-U and uses metric solvent cement connections.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161514022 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 2.56 inch (65.00 mm) |