Diaphragm valve DIASTAR Ten PVC-U with fail-safe to close function, featuring solvent cement sockets conforming to ASTM, and a nominal size of DN20 with a kv-value of 271 l/min at Δp=1 bar. The valve has a one-piece housing nut, rotating air connection at 90° intervals, and an overall length of 165 mm. It uses an FKM O-ring and EPDM seat material, with a maximum operating pressure of 10 bar on one side. The valve is mounted using a M6 thread and has a lift height of 10 mm, weighing 1.105 kg.
FC (Fail safe to close) Unions with solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161624613 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 3.78 inch (96.00 mm) |