The ecoFIT Diaphragm valve type 514 is a two-way plastic diaphragm valve with butt and electrofusion ends, designed for PE100 SDR11 metric piping systems. It features a PVC-U/PE construction, a handwheel with built-in locking mechanism, and a single housing nut replacing four screws for easier installation. The part number 161514312 corresponds to the 20 mm (1/2 inch) bore size variant, with a kv-value of 125 l/min at Δp=1 bar, operating at PN16, and weighing 0.357 kg. The valve has an overall length of 196 mm and mounting dimensions M6 with a lift of 7 mm. The series supports individual configuration and optional integrated limit switches, with all variants sharing the same housing design and material specification.
With butt and electro fusion ends PE100 SDR11 metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161514312 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U; PE |
| Valve Size | 2.56 inch (65.00 mm) |