Diaphragm valve type 517 PVC-U with fixed flanges compliant with JIS B2238/39 10K, featuring a double flow rate compared to its predecessor, a single housing nut replacing four screws, and a handwheel with a built-in locking mechanism. The valve has flat/serrated joining faces and an O-ring material of FKM. The 161517936 part corresponds to the 50 mm (2 inch) size with a kv-value of 1263 l/min at Δp=1 bar, weighing 2.844 kg with EPDM diaphragm, and has connecting dimensions D=117 mm, H=148 mm, L=180 mm, with M8 thread and lift of 19 mm.
With fixed flanges PVC-U JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161517936 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 4.61 inch (117.00 mm) |