The diaphragm valve DIASTAR Ten PVC-U with fail-safe to close function and solvent cement sockets is available in a 32 mm nominal diameter size with FKM O-rings. It has a kv-value of 481 l/min at a pressure drop of 1 bar, a maximum working pressure of 10 bar on one side, and weighs 1.347 kg. The valve features a rotating air connection at 90° intervals, a single housing nut, and an overall length of 166 mm. Its lift is 13 mm, and it uses an M6 threaded connection with a 122 mm distance from the centerline to the mounting surface.
FC (Fail safe to close) Unions with solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161624064 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 3.78 inch (96.00 mm) |