Diaphragm valve type 514 PVC-U with solvent cement sockets ASTM, suitable for PN16, featuring a handwheel with built-in locking mechanism, one housing nut replacing four screws, and a double flow rate compared to its predecessor. The valve has a 25 mm bore size, overall length of 179 mm, and weighs 0.695 kg, with an EPDM diaphragm and FKM O-ring. Compact design enables easy installation and removal.
With solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161514634 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 3.46 inch (88.00 mm) |