Angle seat check valve type 303 PVC-U with solvent cement sockets JIS, designed for horizontal or vertical installation and leakproof even at minimum pressure. The valve has a DN size of 32 mm (1 1/4 inch), a rated pressure of 10 bar, and a kv-value of 484 l/min at Δp=1 bar. It contains an EPDM sealing with code 161 and a piston specific gravity of approximately 2 kg/dm³. The unit weighs 0.833 kg, has a body diameter D of 64 mm, a socket diameter D1 of 74 mm, a height H of 102 mm, a length L of 256 mm, and a center-to-face dimension z of 204 mm.
Unions with solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161303105 |
| Product Name | Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 |
| Valve Type | Check |