Diaphragm valve type 514 PVC-U with solvent cement sockets JIS, designed for easy installation and removal with a handwheel and built-in locking mechanism. The valve has an overall length of 266 mm, a lift of 25 mm, and a kv-value of 1728 l/min at Δp=1 bar with PN10 rating. It uses an EPDM diaphragm with a weight of 2.530 kg and features an M8 thread with a pitch of 45 mm. The valve is suitable for pipe sizes up to 50 mm (2 inch) and operates with a maximum pressure of 10 bar.
With solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161514817 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 5.67 inch (144.00 mm) |