Diaphragm valve type 514 PVC-U with solvent cement sockets, sized for 25 mm (1 inch) nominal pipe, rated for PN10 pressure, with EPDM diaphragm, weighing 0.704 kg, and featuring a handwheel with built-in locking mechanism, one housing nut, and an overall length of 166 mm. The valve supports double the flow rate of its predecessor and allows for easy installation and removal.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161514014 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 3.46 inch (88.00 mm) |