Lug-style butterfly valve with hand lever for use in piping systems, constructed with PP-GF30 housing and SS316 lug inserts, silicone-free and paint-compatible. Designed to flange standards ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10, with overall length per EN 558 and ISO 5752. For size DN225, the valve has a kv-value of 19900 l/min at 10 bar differential pressure, weighs 8.625 kg with EPDM seat, and features a 225 mm bore diameter. Maximum system pressure is limited to 6 bar for DN250 and DN300 hand lever versions. Mounting dimensions include Hmax 458.1 mm, Lmax 588.1 mm, and Wmax 588.1 mm. The valve accepts optional integrated position feedback with separate limit switches.
With hand lever Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161578408 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-U |
| Valve Size | 8.86 inch (225.00 mm) |