Lug-style butterfly valve with hand lever, identified by part number 161578005, has a DN110 bore, PN10 pressure rating, and an EPDM-sealed disc with a kv-value of 3800 l/min at Δp=1 bar. The valve body is made of PP-GF30 with SS316 lug inserts, and its overall dimensions are Hmax 343.6 mm, Lmax 115.2 mm, and Wmax 375.2 mm, with a weight of 3.146 kg. It conforms to ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10 flange standards and follows EN 558 and ISO 5752 for overall length. Optional position feedback with limit switches is available but must be ordered separately.
With hand lever Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161578005 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-U |
| Valve Size | 4.33 inch (110.00 mm) |