Line strainer type 305 PVC-U with solvent cement spigots, designed to protect valves and pumps from contamination, features an overall length conforming to EN 558 and is available with EPDM or FKM seals. The model with part number code 161305600 corresponds to a 75 mm nominal diameter, 65 mm bore, 188 mm height, and 284 mm overall length; it weighs 1.868 kg with EPDM seals and 1.871 kg with FKM seals, rated for 10 bar pressure.
With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161305600 |
| Product Name | Valves - Plastic-Valves - other-Plastic-Valves - strainers |
| Primary Material | PVC-U |