The 161369003 is a wafer check valve in the 369 PVC-U series, designed for use in piping systems with nominal diameter DN40 and pressure rating PN10. It features supporting eyelets for simple fitting and is suitable for both vertical and horizontal installation. The valve is sealed with a special flange gasket and has a dry weight of 0.174 kg. It requires a stabilizing zone of at least five times the nominal diameter before and after installation and is not recommended for pulsating flows. The valve opens at a minimum pressure of 10 mbar vertically and 1 mbar horizontally. It is designed for use with ISO/DIN and ANSI/BS flange adaptors, with a centering diameter of D3=95mm and overall length L=27mm. The valve body material is PVC-U and the seal material is EPDM.
Without spring
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161369003 |
| Product Name | Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 |
| Valve Type | Check |