Angle seat check valve in PVC-U with solvent cement spigots, rated for 10 bar pressure, designed for horizontal or vertical installation, with FKM seal providing leakproof performance up to 3 m water column. Overall length is 300 mm, with a nominal bore of 80 mm and an outside diameter of 104 mm. Weight is 3.540 kg. Complies with EN 558 for dimensions.
With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161303038 |
| Product Name | Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 |
| Valve Type | Check |