Wafer-style intermediate installation butterfly valve type 567 PVC-U with gear box for DN 160, rated for PN 10, with a kv-value of 11400 l/min, weighing 5.174 kg with EPDM seal and 5.181 kg with FKM seal. Overall length is 427.2 mm, height is 169.1 mm, and width is 288.5 mm. Complies with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B 16.5 Class 150, BS 1560: 1989, BS 4504, and JIS B 2220 flange standards.
With gear box Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161567047 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-U |
| Valve Size | 6.30 inch (160.00 mm) |