Diaphragm valve type 517 PVC-U OF with fixed flanges compliant to JIS B2238/39 10K, designed for oil-free service and offering double the flow rate of its predecessor. The part number 161517923 corresponds to the 20 mm (3/4 inch) bore size, with a kv-value of 271 l/min at Δp=1 bar, EPDM-sealed, and a weight of 0.626 kg. It features a handwheel with built-in locking mechanism, one housing nut for quick assembly, and an overall length of 120 mm per EN 558. Connecting faces are flat/serrated, and the valve has a lift of 10 mm.
With fixed flanges PVC-U JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161517923 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 3.15 inch (80.00 mm) |