The SYGEF Standard Wafer-style intermediate installation butterfly valve type 567 with hand lever, model 175 567 203, is made of PVDF and complies with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B 16.5 Class 150, BS 1560: 1989, BS 4504, and JIS B 2220 flange standards. It has a nominal bore size of 75 mm (2 1/2 inch), an overall length of 291.8 mm, a maximum height of 115.2 mm, and a weight of 1.192 kg. The valve has a kv-value of 1500 l/min at Δp=1 bar and is rated for a maximum system pressure of 6 bar for DN75 in hand lever configuration. Dimensions and performance follow EN 558 and ISO 5752.
With hand lever Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 175567203 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 2.95 inch (75.00 mm) |