Lug-style butterfly valve with hand lever, designed for flow control in piping systems, constructed with PP-GF30 housing and SS316 lug inserts. For DN75 size with ISO 7005 PN10 flange connection, overall length is 291.8 mm, width is 296.3 mm, and height is 115.2 mm. Maximum system pressure is 10 bar. Weight is 1.895 kg with FKM seal. The valve complies with EN 558, ISO 5752, and DIN 2501 standards. Optional position feedback with limit switches is available but must be ordered separately.
With hand lever Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161578023 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-U |
| Valve Size | 2.95 inch (75.00 mm) |