The 161561904 is a PVC-U foot valve designed for installation in piping systems with solvent cement sockets, featuring a flow-optimized return cone and double guidance for vibration-free operation at high flow velocities. It has a compact installation length matching ball valve type 546, with a Z-length and end connectors incompatible with type 360. The valve seals at a minimum water column of 2 m and operates at a pressure rating of 16 bar. Its nominal diameter is 32 mm, with a Kv-value of 460 l/min and a weight of 0.290 kg, measured with EPDM sealing. Dimensions include a length of 204 mm and a pipe end diameter of 68 mm.
Without spring With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161561904 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |