Angle seat check valve type 303 PVC-U with solvent cement spigots, designed for horizontal or vertical installation, has a 15 mm bore size, 10 bar pressure rating, and a kv-value of 95 l/min at Δp=1 bar. It uses an FKM seal with a water column leakproof rating of 3 m and weighs 0.132 kg. Overall dimensions are 124 mm length, 65 mm height, and 43 mm diameter, with a 1/2 inch closest inch measurement, complying with EN 558.
With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161303031 |
| Product Name | Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 |
| Valve Type | Check |