3-way L-port ball valve for solvent cement socket connections, with DN10 bore, 10 bar pressure rating, and a kv-value of 50 l/min at Δp=1 bar. Constructed with PVC-U body and PVDF ball seat, silicone-free and paint-compatible. Features a lockable lever, 360° rotation without turn limiter, and integrated stainless steel mounting inserts. Weight is 0.245 kg. Compatible with type 546 valve end and union nut. Delivery status is A-C opened.
Horizontal/L-port With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543141 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.97 inch (50.00 mm) |