Check valve type 561 for vertical installation, designed for PVC-U solvent cement sockets meeting ASTM standards, with silicone-free and paint-compatible construction. It operates with a minimum sealing water column of 2 m, has a flow-optimized return cone, and maintains vibration-free performance at high flow velocities. The DN80 variant has a Z-length of 254 mm, end connectors of 200 mm, and weighs 5.100 kg with FKM sealing. Installation length matches ball valve type 546. The part number 161561259 corresponds to the DN80 variant with FKM sealing in this series.
With solvent cement sockets Inch ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161561259 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |