3-way L-port ball valve for PVC-U piping with IR welded spigot, 63 mm nominal diameter, SDR 13.6, rated for 10 bar, and a kv-value of 3100 l/min. Features PTFE ball seats, lockable lever standard, 360° rotation without turn limiter, and integrated stainless steel mounting inserts. Compatible with type 543 (1st generation) valve end and union nut. Weight is 2.827 kg with FKM seat material.
Horizontal/L-port with IR welded spigot
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543937 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 4.88 inch (124.00 mm) |