Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro 138546213

Description
100-230V
Request a Quote
Description
100-230V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The COOL-FIT 4.0 Ball valve type 179, model 138 546 213, is a 90° electrically actuated ball valve for use with 90 mm nominal diameter piping, rated for 10 bar pressure. It features an ABS body with PE100 SDR11 spigot, PTFE ball seat, integrated stainless steel mounting inserts, and operates on 100-230V, 50-60Hz with position feedback and heating element. The valve includes insulation half shells and requires a separate Fittings type A for connection. Dimensions are 255 mm width, 168 mm depth, 147 mm height, and 297 mm length.

Datasheet Summary
Powered by GS/AI

The COOL-FIT 4.0 Ball valve type 179, model 138 546 213, is a 90° electrically actuated ball valve for use with 90 mm nominal diameter piping, rated for 10 bar pressure. It features an ABS body with PE100 SDR11 spigot, PTFE ball seat, integrated stainless steel mounting inserts, and operates on 100-230V, 50-60Hz with position feedback and heating element. The valve includes insulation half shells and requires a separate Fittings type A for connection. Dimensions are 255 mm width, 168 mm depth, 147 mm height, and 297 mm length.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546213 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro
138546213
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro 138546213
100-230V

100-230V

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 138546213
Product Name Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro
Valve Type Ball
Primary Material PE; ABS
Valve Size 10.04 inch (255.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317568 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 7.28 inch (185.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514614 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.46 inch (88.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514617 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161050026 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
Connection Description Socket
View Details