3-way horizontal T-port ball valve in PVC-U with solvent cement sockets, sized for DN40 (1-1/2 inch) and rated for 10 bar pressure, with a kv-value of 1910 l/min at Δp=1 bar. Features include a lockable lever, PTFE ball seat, 360° rotation without a turn limiter, integrated stainless steel mounting inserts, and compatibility with type 546 valve ends and union nuts. Weight is 1.589 kg with EPDM seals and 1.589 kg with FKM seals. Z-dimension, valve end, and union nut dimensions match those of the first-generation type 543.
Horizontal/T-port With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543206 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.82 inch (97.00 mm) |