3-way ball valve with L-port and threaded Rp sockets, designed for plastic piping systems with PTFE ball seats and lockable lever operation. The valve has a 360° turning range without a turn limiter, integrated stainless steel mounting inserts, and a Z-dimension compatible with the 1st generation type 543. For part number 161543041, the bore size is 10 mm, nominal pressure is 10 bar, kv-value is 50 l/min, and weight is 0.245 kg. The housing is PVC-U, and the sealing material is EPDM. The valve is suitable for horizontal installation and supports easy installation and removal via compatible valve end and union nut dimensions.
Horizontal/L-port With threaded sockets Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543041 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.97 inch (50.00 mm) |