3-way ball valve with L-port and NPT threaded sockets, designed for use with PVC-U piping systems. Features a lockable lever, PTFE ball seat, 360° operation, and integrated stainless steel mounting inserts. The valve has a 1.5-inch NPT thread, a pressure rating of 10 bar, and a kv-value of 620 l/min at Δp=1 bar. The part weighs 1.435 kg, with overall dimensions of 97 mm height, 205 mm length, and 80 mm depth.
Horizontal/L-port With threaded sockets NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543106 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.82 inch (97.00 mm) |