3-way ball valve of type 543 Pro PVC-U with solvent cement sockets, complying with BS standards, in DN63 size with FKM seat. Features a lockable lever, PTFE ball seat, 360° rotation capability, integrated stainless steel mounting inserts, and Z-dimension compatibility with first-generation 543 valves. Flow rate at Δp=1 bar is 1293 l/min. Weight is 1.617 kg. Dimensions: D=124 mm, H=117 mm, H1=112 mm, L=183 mm, L1=152 mm, L2=101 mm, L3=66 mm, L4=87 mm, z=110 mm. Delivery status is A-C opened. Includes optional interface-module and manual spring return lever for smaller variants. Compatible with pneumatic or electric actuators from GF.
Vertical/L-port With solvent cement sockets BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543617 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 4.88 inch (124.00 mm) |