The ecoFIT Ball Valve type 546 Pro PVC-U with butt fusion spigots for PE100 SDR17.6 ISO, model 161546815, is a 40 mm (1 1/4 inch) valve with a kv-value of 1000 l/min at 16 bar. It features a lockable lever, PTFE ball seat, and integrated stainless steel mounting inserts. The valve has a Z-dimension and union nut compatible with the first-generation type 546. Weight is 0.550 kg with FKM seat. Dimensions include B3=45 mm, DE1=84 mm, H=95.0 mm, and M8 threads. The technical data are not guaranteed properties.
With butt fusion spigots PE100 SDR17.6 ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161546815 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PE; PVC-U |
| Valve Size | 1.57 inch (40.00 mm) |