The 161369047 is a wafer check valve in the 369 PVC-U series, designed for use in piping systems with a nominal diameter of 110 mm and a pressure rating of 10 bar. It features a V4A stainless steel (316) spring, supporting eyelets for simple installation, and is suitable for both vertical and horizontal mounting. The valve has a body with d=110 mm and D=175 mm, a total length of 23 mm, and requires a minimum stabilizing zone of 10 times the nominal diameter upstream and downstream. Sealing is achieved with a special flange gasket, and it operates with a minimum opening pressure of 20 mbar vertically and 20 mbar horizontally. The valve weighs 0.651 kg with an EPDM seal.
With V4A spring (stainless steel 316)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161369047 |
| Product Name | Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 |
| Valve Type | Check |