Diaphragm valve type 514 PVC-U with solvent cement sockets JIS, designed for flow control with double the flow rate of its predecessor, featuring a single housing nut and a handwheel with integrated locking mechanism. The part number 161514814 corresponds to the 25 mm (1 inch) bore size, with a PN10 pressure rating, a kv-value of 481 l/min, and a weight of 1.163 kg using EPDM diaphragm material. Overall length is 166 mm, height is 107 mm, and it uses M6 mounting bolts. The valve is configured for standard operation with no optional modules specified.
With solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161514814 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 3.46 inch (88.00 mm) |