Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve 161514667

Description
With solvent cement sockets ASTM
Request a Quote
Description
With solvent cement sockets ASTM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Diaphragm valve type 514 PVC-U with solvent cement sockets ASTM, rated for PN16, featuring a double flow rate compared to its predecessor, a single housing nut replacing four screws, a handwheel with built-in locking mechanism, and short overall length. The valve includes a self-adjusting multifunctional module with integrated limit switches and an FKM O-ring. It has a kv-value of 1728 l/min at Δp=1 bar, a maximum pressure of 10 bar, and weighs 2.548 kg. Dimensions include D=144 mm, H=166 mm, and L=268 mm with M8 threading.

Datasheet Summary
Powered by GS/AI

Diaphragm valve type 514 PVC-U with solvent cement sockets ASTM, rated for PN16, featuring a double flow rate compared to its predecessor, a single housing nut replacing four screws, a handwheel with built-in locking mechanism, and short overall length. The valve includes a self-adjusting multifunctional module with integrated limit switches and an FKM O-ring. It has a kv-value of 1728 l/min at Δp=1 bar, a maximum pressure of 10 bar, and weighs 2.548 kg. Dimensions include D=144 mm, H=166 mm, and L=268 mm with M8 threading.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514667 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve
161514667
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve 161514667
With solvent cement sockets ASTM

With solvent cement sockets ASTM

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161514667
Product Name Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305600 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 4.17 inch (106.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161624662 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.68 inch (68.00 mm)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305950 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U; PE
Valve Size 3.97 inch (100.90 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546212 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; ABS
Valve Size 9.25 inch (235.00 mm)
View Details