Diaphragm valve type 514 PVC-U with threaded Rp sockets, featuring a double flow rate compared to its predecessor, a single housing nut for simplified installation, and a handwheel with integrated locking mechanism. The valve has a short overall length and is available with an FKM O-ring. This specific variant, identified by code 161 514 462, has a nominal diameter of 15 mm, a kv-value of 125 l/min at Δp=1 bar, a PN rating of 10 bar, and weighs 0.400 kg. Dimensions include D=65 mm, H=73 mm, L=128 mm, and a lift of 7 mm. The model supports individual configuration and a self-adjusting multifunctional module with limit switches as options.
With threaded sockets Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161514462 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 2.56 inch (65.00 mm) |