The 161369033 is a wafer check valve in the 369 PVC-U series, designed for non-pulsating flow applications without a reset spring. It features supporting eyelets for simple fitting and is suitable for vertical or horizontal mounting, with a nominal diameter of DN300 and a pressure rating of PN6. The valve is sealed with an o-ring and has a total length of 45 mm, a body diameter of 410 mm, and weighs 5.300 kg. Installation requires a stabilizing zone of at least 5 times DN (10 times recommended) and prohibits direct mounting after bends or on pump flanges. It is compatible with ISO/DIN and ANSI/BS flange adaptors, with centering via body diameter D3. Opening pressure is 1 mbar vertically and 2 mbar horizontally.
Without spring
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161369033 |
| Product Name | Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 |
| Valve Type | Check |