The 161369007 is a wafer check valve in the 369 PVC-U series, designed for non-spring-loaded flow control in piping systems. It is rated for a maximum pressure of 10 bar and suitable for vertical or horizontal mounting. The valve has a nominal diameter of 110 mm (DN 110) and a body length of 220 mm, with a sealing requirement specified for a special flange gasket. It weighs 0.651 kg and requires a minimum 5 times DN (550 mm) straight run upstream and downstream. Installation is compatible with ISO/DIN and ANSI/BS flange adaptors, with specific sizing rules for DN40 to DN80. The valve is not recommended for pulsating flows due to noise risk. A stabilizing zone of 10 times DN is recommended for optimal performance.
Without spring
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161369007 |
| Product Name | Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 |
| Valve Type | Check |